AVX Corporation SMD 500V 330pF Capacitor 12067A331JAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31VCG2H331JU NEW GLOBAL PN 500V 330pF A 581-KGM31VCG2H331JU Product overview: 12067A331JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V, 330pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 500V, 330pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12067A331JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31VCG2H331JU NEW GLOBAL PN 500V 330pF A 581-KGM31VCG2H331JU Product overview: 12067A331JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V, 330pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 500V, 330pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12067A331JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 500V 330pF Capacitor
60-12067A331JAT2A
SMD 500V 330pF Capacitor 60-12067A331JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31VCG2H331JU NEW GLOBAL PN 500V 330pF A 581-KGM31VCG2H331JU Product overview: 12067A331JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V, 330pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 500V, 330pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12067A331JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31VCG2H331JU NEW GLOBAL PN 500V 330pF A 581-KGM31VCG2H331JU Product overview: 12067A331JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V, 330pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 500V, 330pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12067A331JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12067A331JAT2A - 1001133-12067A331JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12067A331JAT2A
1001133-12067A331JAT2A
Ceramic Capacitors - 12067A331JAT2A 1001133-12067A331JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1001133-12067A331JAT 2A Packaging: Reel - TR Voltage Rating: 500V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 330pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.050" (1.27mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1001133-12067A331JAT2A
Packaging: Reel - TR
Voltage Rating: 500V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 330pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.050" (1.27mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6983715 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983715
MLCCs - Multilayer Ceramic Capacitors 6983715
KYOCERA AVX 12067A331JAT2A

KYOCERA AVX 12067A331JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6983715P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983715P
MLCCs - Multilayer Ceramic Capacitors 6983715P
KYOCERA AVX 12067A331JAT2A

KYOCERA AVX 12067A331JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1727755 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1727755
MLCCs - Multilayer Ceramic Capacitors 1727755
KYOCERA AVX 12067A331JAT2A

KYOCERA AVX 12067A331JAT2A

Supplier's Site
Ceramic Capacitors - 12067A331JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12067A331JAT2A
Ceramic Capacitors 12067A331JAT2A
CAP CER 330PF 500V C0G/NP0 1206

CAP CER 330PF 500V C0G/NP0 1206

Supplier's Site Datasheet
Ceramic Capacitor 330Pf 500V, C0G, 5%, 1206; Capacitance Kyocera Avx - 10R6019 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 330Pf 500V, C0G, 5%, 1206; Capacitance Kyocera Avx
10R6019
Ceramic Capacitor 330Pf 500V, C0G, 5%, 1206; Capacitance Kyocera Avx 10R6019
CERAMIC CAPACITOR 330PF 500V, C0G, 5%, 1206; Capacitance:330pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 330PF 500V, C0G, 5%, 1206; Capacitance:330pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 330Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9808 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 330Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J9808
Ceramic Capacitor 330Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J9808
CERAMIC CAPACITOR 330PF 500V, C0G, 5%, 1206, FULL REEL; Capacitance:330pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 330PF 500V, C0G, 5%, 1206, FULL REEL; Capacitance:330pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cap, 330Pf, 500V, 5%, C0G, 1206, Reel; Capacitance Kyocera Avx - 95W1585 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 500V, 5%, C0G, 1206, Reel; Capacitance Kyocera Avx
95W1585
Cap, 330Pf, 500V, 5%, C0G, 1206, Reel; Capacitance Kyocera Avx 95W1585
CAP, 330PF, 500V, 5%, C0G, 1206, REEL; Capacitance:330pF; Voltage Rating:500V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

CAP, 330PF, 500V, 5%, C0G, 1206, REEL; Capacitance:330pF; Voltage Rating:500V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-12067A331JAT2A 1001133-12067A331JAT2A 6983715 6983715P 12067A331JAT2A 10R6019 95W1585
Product Name SMD 500V 330pF Capacitor Ceramic Capacitors - 12067A331JAT2A MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 330Pf 500V, C0G, 5%, 1206; Capacitance Kyocera Avx Cap, 330Pf, 500V, 5%, C0G, 1206, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Polymer - 157GXX010MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701054 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details