Kyocera Corporation Capacitor Ceramic 33Pf 500V, C0G, 10%, 1206; Capacitance Kyocera Avx 12067A330KAT2A

Description
CAPACITOR CERAMIC 33PF 500V, C0G, 10%, 1206; Capacitance:33pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 33PF 500V, C0G, 10%, 1206; Capacitance:33pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 33Pf 500V, C0G, 10%, 1206; Capacitance Kyocera Avx - 55J9806 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 33Pf 500V, C0G, 10%, 1206; Capacitance Kyocera Avx
55J9806
Capacitor Ceramic 33Pf 500V, C0G, 10%, 1206; Capacitance Kyocera Avx 55J9806
CAPACITOR CERAMIC 33PF 500V, C0G, 10%, 1206; Capacitance:33pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 33PF 500V, C0G, 10%, 1206; Capacitance:33pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12067A330KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12067A330KAT2A
Ceramic Capacitors 12067A330KAT2A
CAP CER 33PF 500V NP0 1206

CAP CER 33PF 500V NP0 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J9806 12067A330KAT2A
Product Name Capacitor Ceramic 33Pf 500V, C0G, 10%, 1206; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 3.30E-5 microF 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AHR45B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1943367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers