Kyocera Corporation Ceramic Capacitors 12067A271KAT2A

Description
CAP CER 270PF 500V NP0 1206
Datasheet
Description
CAP CER 270PF 500V NP0 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12067A271KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12067A271KAT2A
Ceramic Capacitors 12067A271KAT2A
CAP CER 270PF 500V NP0 1206

CAP CER 270PF 500V NP0 1206

Supplier's Site Datasheet
Capacitor Ceramic 270Pf 500V, C0G, 10%, 1206; Capacitance Kyocera Avx - 55J9800 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 270Pf 500V, C0G, 10%, 1206; Capacitance Kyocera Avx
55J9800
Capacitor Ceramic 270Pf 500V, C0G, 10%, 1206; Capacitance Kyocera Avx 55J9800
CAPACITOR CERAMIC 270PF 500V, C0G, 10%, 1206; Capacitance:270pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 270PF 500V, C0G, 10%, 1206; Capacitance:270pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12067A271KAT2A 55J9800
Product Name Ceramic Capacitors Capacitor Ceramic 270Pf 500V, C0G, 10%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - C17CF300J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX102K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers