Kyocera Corporation Capacitor Ceramic 27Pf 500V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx 12067A270KAT2A

Description
CAPACITOR CERAMIC 27PF 500V, C0G, 10%, 1206, FULL REEL; Capacitance:27pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 27PF 500V, C0G, 10%, 1206, FULL REEL; Capacitance:27pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 27Pf 500V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9798 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 27Pf 500V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J9798
Capacitor Ceramic 27Pf 500V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J9798
CAPACITOR CERAMIC 27PF 500V, C0G, 10%, 1206, FULL REEL; Capacitance:27pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 27PF 500V, C0G, 10%, 1206, FULL REEL; Capacitance:27pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J9798
Product Name Capacitor Ceramic 27Pf 500V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C363U030AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details