Kyocera Corporation SMD 500V 22pF Capacitor 12067A220JAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BCG2H220JT NEW GLOBAL PN 500V 22pF A 581-KGM31BCG2H220JT Product overview: 12067A220JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V, 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 500V, 22pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12067A220JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BCG2H220JT NEW GLOBAL PN 500V 22pF A 581-KGM31BCG2H220JT Product overview: 12067A220JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V, 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 500V, 22pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12067A220JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 500V 22pF Capacitor
60-12067A220JAT2A
SMD 500V 22pF Capacitor 60-12067A220JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BCG2H220JT NEW GLOBAL PN 500V 22pF A 581-KGM31BCG2H220JT Product overview: 12067A220JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V, 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 500V, 22pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12067A220JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BCG2H220JT NEW GLOBAL PN 500V 22pF A 581-KGM31BCG2H220JT Product overview: 12067A220JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500V, 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 500V, 22pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12067A220JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 22Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9791 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J9791
Ceramic Capacitor 22Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J9791
CERAMIC CAPACITOR 22PF 500V, C0G, 5%, 1206, FULL REEL; Capacitance:22pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 500V, C0G, 5%, 1206, FULL REEL; Capacitance:22pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 22Pf, 500V, 1206; Capacitance Kyocera Avx - 96Y8636 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 22Pf, 500V, 1206; Capacitance Kyocera Avx
96Y8636
Cap, Mlcc, C0G, 22Pf, 500V, 1206; Capacitance Kyocera Avx 96Y8636
CAP, MLCC, C0G, 22PF, 500V, 1206; Capacitance:22pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes

CAP, MLCC, C0G, 22PF, 500V, 1206; Capacitance:22pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 60-12067A220JAT2A 55J9791
Product Name SMD 500V 22pF Capacitor Ceramic Capacitor 22Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 2.20E-5 microF 2.20E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701162 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M22G470J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1294-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers