AVX Corporation MLCCs - Multilayer Ceramic Capacitors 12067A151KAT2A

Description
KYOCERA AVX 12067A151KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 12067A151KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 391268 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
391268
MLCCs - Multilayer Ceramic Capacitors 391268
KYOCERA AVX 12067A151KAT2A

KYOCERA AVX 12067A151KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1667847 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1667847
MLCCs - Multilayer Ceramic Capacitors 1667847
KYOCERA AVX 12067A151KAT2A

KYOCERA AVX 12067A151KAT2A

Supplier's Site
Capacitor Ceramic 150Pf 500V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9784 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 150Pf 500V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J9784
Capacitor Ceramic 150Pf 500V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J9784
CAPACITOR CERAMIC 150PF 500V, C0G, 10%, 1206, FULL REEL; Capacitance:150pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 150PF 500V, C0G, 10%, 1206, FULL REEL; Capacitance:150pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 391268 55J9784
Product Name MLCCs - Multilayer Ceramic Capacitors Capacitor Ceramic 150Pf 500V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Technology Multilayer
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C272U150AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details