AVX Corporation Ceramic Capacitors 12067A101JAT2A

Description
100pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
100pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31BCG2H101JTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31BCG2H101JTTR-ND
Ceramic Capacitors 478-KGM31BCG2H101JTTR-ND
100pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

100pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31BCG2H101JTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31BCG2H101JTCT-ND
Ceramic Capacitors 478-KGM31BCG2H101JTCT-ND
100pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

100pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31BCG2H101JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31BCG2H101JTDKR-ND
Ceramic Capacitors 478-KGM31BCG2H101JTDKR-ND
100pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

100pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1356780 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356780
MLCCs - Multilayer Ceramic Capacitors 1356780
KYOCERA AVX 12067A101JAT2A

KYOCERA AVX 12067A101JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353382 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353382
MLCCs - Multilayer Ceramic Capacitors 1353382
KYOCERA AVX 12067A101JAT2A

KYOCERA AVX 12067A101JAT2A

Supplier's Site
Ceramic Capacitors - 12067A101JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12067A101JAT2A
Ceramic Capacitors 12067A101JAT2A
CAP CER 100PF 500V C0G/NP0 1206

CAP CER 100PF 500V C0G/NP0 1206

Supplier's Site Datasheet
Ceramic Capacitor 100Pf 500V, C0G, 5%, 1206; Capacitance Kyocera Avx - 96M1518 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 500V, C0G, 5%, 1206; Capacitance Kyocera Avx
96M1518
Ceramic Capacitor 100Pf 500V, C0G, 5%, 1206; Capacitance Kyocera Avx 96M1518
CERAMIC CAPACITOR 100PF 500V, C0G, 5%, 1206; Capacitance:100pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 500V, C0G, 5%, 1206; Capacitance:100pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 100Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 88H3877 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
88H3877
Ceramic Capacitor 100Pf 500V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 88H3877
CERAMIC CAPACITOR 100PF 500V, C0G, 5%, 1206, FULL REEL; Capacitance:100pF; Voltage(DC):500V; Voltage(AC):-; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:- RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 500V, C0G, 5%, 1206, FULL REEL; Capacitance:100pF; Voltage(DC):500V; Voltage(AC):-; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 500 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 01M9834 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 500 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
01M9834
Smd Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 500 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 01M9834
SMD Multilayer Ceramic Capacitor, 100 pF, 5%, C0G / NP0, 500 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 100 pF, 5%, C0G / NP0, 500 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Pf, 500V, 5%, C0G, 1206, Reel; Capacitance Kyocera Avx - 95W1583 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 500V, 5%, C0G, 1206, Reel; Capacitance Kyocera Avx
95W1583
Cap, 100Pf, 500V, 5%, C0G, 1206, Reel; Capacitance Kyocera Avx 95W1583
CAP, 100PF, 500V, 5%, C0G, 1206, REEL; Capacitance:100pF; Voltage Rating:500V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

CAP, 100PF, 500V, 5%, C0G, 1206, REEL; Capacitance:100pF; Voltage Rating:500V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM31BCG2H101JTTR-ND 478-KGM31BCG2H101JTDKR-ND 1356780 12067A101JAT2A 96M1518 01M9834 95W1583
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 100Pf 500V, C0G, 5%, 1206; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 500 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Cap, 100Pf, 500V, 5%, C0G, 1206, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000300GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details