Kyocera Corporation Ceramic Capacitors 12066D476MAT2A

Description
47µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
47µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31HR50J476MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR50J476MUTR-ND
Ceramic Capacitors 478-KGM31HR50J476MUTR-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR50J476MUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR50J476MUDKR-ND
Ceramic Capacitors 478-KGM31HR50J476MUDKR-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR50J476MUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR50J476MUCT-ND
Ceramic Capacitors 478-KGM31HR50J476MUCT-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1150239-12066D476MAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1150239-12066D476MAT2A
Capacitors - Ceramic Capacitors 1150239-12066D476MAT2A
Win Source Part Number: 1150239-12066D476MAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Thickness (Max): 0.070" (1.78mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): 12066D476MAT2A.; 12066D476MAT2A/2K; 12066D476MAT2A2K; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 12066D476MAT2A\\2K,1 2066D476MAT2A/2K,478 -4532-6,478-4532-2,1 2066D476MAT2A/2.5K,4 78-4532-1

Win Source Part Number: 1150239-12066D476MAT2A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,000
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Thickness (Max): 0.070" (1.78mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): 12066D476MAT2A.; 12066D476MAT2A/2K; 12066D476MAT2A2K;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 12066D476MAT2A\\2K,12066D476MAT2A/2K,478-4532-6,478-4532-2,12066D476MAT2A/2.5K,478-4532-1

Buy Now Datasheet
Singapore, Singapore
SMD 6.3V 47uF Capacitor
60-12066D476MAT2A
SMD 6.3V 47uF Capacitor 60-12066D476MAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR50J476MU NEW GLOBAL PN 6.3V 47uF A 581-KGM31HR50J476MU Product overview: 12066D476MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12066D476MAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR50J476MU NEW GLOBAL PN 6.3V 47uF A 581-KGM31HR50J476MU Product overview: 12066D476MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12066D476MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12066D476MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12066D476MAT2A
Ceramic Capacitors 12066D476MAT2A
CAP CER 47UF 6.3V X5R 1206

CAP CER 47UF 6.3V X5R 1206

Supplier's Site Datasheet
Ceramic Capacitor, 47Uf, 6.3V, X5R, 20%, 1206, Full Reel; Capacitance Kyocera Avx - 21M6360 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 47Uf, 6.3V, X5R, 20%, 1206, Full Reel; Capacitance Kyocera Avx
21M6360
Ceramic Capacitor, 47Uf, 6.3V, X5R, 20%, 1206, Full Reel; Capacitance Kyocera Avx 21M6360
CERAMIC CAPACITOR, 47UF, 6.3V, X5R, 20%, 1206, FULL REEL; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 47UF, 6.3V, X5R, 20%, 1206, FULL REEL; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 47Uf, 6.3V, X5R, 20%, 1206; Capacitance Kyocera Avx - 96M1517 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 47Uf, 6.3V, X5R, 20%, 1206; Capacitance Kyocera Avx
96M1517
Ceramic Capacitor, 47Uf, 6.3V, X5R, 20%, 1206; Capacitance Kyocera Avx 96M1517
CERAMIC CAPACITOR, 47UF, 6.3V, X5R, 20%, 1206; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 47UF, 6.3V, X5R, 20%, 1206; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, 47Μf, 6.3V, 20%, X5R, 1206, Reel; Capacitance Kyocera Avx - 13AC4575 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 6.3V, 20%, X5R, 1206, Reel; Capacitance Kyocera Avx
13AC4575
Cap, 47Μf, 6.3V, 20%, X5R, 1206, Reel; Capacitance Kyocera Avx 13AC4575
CAP, 47µF, 6.3V, 20%, X5R, 1206, REEL; Capacitance:47µF; Voltage Rating:6.3V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:AVX 1206 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 6.3V, 20%, X5R, 1206, REEL; Capacitance:47µF; Voltage Rating:6.3V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:AVX 1206 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM31HR50J476MUTR-ND 478-KGM31HR50J476MUDKR-ND 1150239-12066D476MAT2A 60-12066D476MAT2A 12066D476MAT2A 21M6360 13AC4575
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors SMD 6.3V 47uF Capacitor Ceramic Capacitors Ceramic Capacitor, 47Uf, 6.3V, X5R, 20%, 1206, Full Reel; Capacitance Kyocera Avx Cap, 47Μf, 6.3V, 20%, X5R, 1206, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 107XMPL6R3MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B104K500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details