Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR50J226KU NEW GLOBAL PN 6.3V 22uF A 581-KGM31HR50J226KU Product overview: 12066D226KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12066D226KAT2A can be used for catalog matching and distributor lookup.
22µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
22µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
22µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
CERAMIC CAPACITOR, 22UF, 6.3V, X5R, 10%, 1206; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 22 F, 10%, X5R, 6.3 V, 1206 [3216 Metric] RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 22 F, 10%, X5R, 6.3 V, 1206 [3216 Metric] RoHS Compliant: Yes
CAP CER 22UF 6.3V X5R 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-12066D226KAT2A | 478-KGM31HR50J226KUCT-ND | 478-KGM31HR50J226KUDKR-ND | 84K8408 | 63W2308 | 12066D226KAT2A |
| Product Name | SMD 6.3V 22uF Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor, 22Uf, 6.3V, X5R, 10%, 1206; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, 22 F, 10%, X5R, 6.3 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |