AVX Corporation Ceramic Capacitor, 22Uf, 6.3V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx 12066C226MAT2A

Description
CERAMIC CAPACITOR, 22UF, 6.3V, X7R, 20%, 1206, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 22UF, 6.3V, X7R, 20%, 1206, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 22Uf, 6.3V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx - 66M4294 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 6.3V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx
66M4294
Ceramic Capacitor, 22Uf, 6.3V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx 66M4294
CERAMIC CAPACITOR, 22UF, 6.3V, X7R, 20%, 1206, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 6.3V, X7R, 20%, 1206, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 22Uf, 6.3V, X7R, 20%, 1206; Capacitance Kyocera Avx - 60R6399 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 6.3V, X7R, 20%, 1206; Capacitance Kyocera Avx
60R6399
Ceramic Capacitor, 22Uf, 6.3V, X7R, 20%, 1206; Capacitance Kyocera Avx 60R6399
CERAMIC CAPACITOR, 22UF, 6.3V, X7R, 20%, 1206; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 6.3V, X7R, 20%, 1206; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66M4294
Product Name Ceramic Capacitor, 22Uf, 6.3V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C303U025AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details