Kyocera Corporation Ceramic Capacitors 12065F333K4T2A

Description
CAP CER 0.033UF 50V X8R 1206
Datasheet
Description
CAP CER 0.033UF 50V X8R 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12065F333K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065F333K4T2A
Ceramic Capacitors 12065F333K4T2A
CAP CER 0.033UF 50V X8R 1206

CAP CER 0.033UF 50V X8R 1206

Supplier's Site Datasheet
Capacitor Ceramic 0.033Uf 50V, X8R, 10%, 1206; Capacitance Kyocera Avx - 66M4288 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.033Uf 50V, X8R, 10%, 1206; Capacitance Kyocera Avx
66M4288
Capacitor Ceramic 0.033Uf 50V, X8R, 10%, 1206; Capacitance Kyocera Avx 66M4288
CAPACITOR CERAMIC 0.033UF 50V, X8R, 10%, 1206; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.033UF 50V, X8R, 10%, 1206; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12065F333K4T2A 66M4288
Product Name Ceramic Capacitors Capacitor Ceramic 0.033Uf 50V, X8R, 10%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Technology Film Capacitors
Applications Automotive
Capacitance Type Fixed Fixed
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SMH025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details