Kyocera Corporation Ceramic Capacitors 12065F224K4T2A

Description
0.22µF ±10% 50V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 50V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM31NR81H224KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31NR81H224KUDKR-ND
Ceramic Capacitors 478-KAM31NR81H224KUDKR-ND
0.22µF ±10% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

0.22µF ±10% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM31NR81H224KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31NR81H224KUCT-ND
Ceramic Capacitors 478-KAM31NR81H224KUCT-ND
0.22µF ±10% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

0.22µF ±10% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM31NR81H224KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31NR81H224KUTR-ND
Ceramic Capacitors 478-KAM31NR81H224KUTR-ND
0.22µF ±10% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

0.22µF ±10% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12065F224K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065F224K4T2A
Ceramic Capacitors 12065F224K4T2A
CAP CER 0.22UF 50V X8R 1206

CAP CER 0.22UF 50V X8R 1206

Supplier's Site Datasheet
Capacitor Ceramic 0.22Uf, 50V, X8R, 10%, 1206; Capacitance Kyocera Avx - 60M3625 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf, 50V, X8R, 10%, 1206; Capacitance Kyocera Avx
60M3625
Capacitor Ceramic 0.22Uf, 50V, X8R, 10%, 1206; Capacitance Kyocera Avx 60M3625
CAPACITOR CERAMIC 0.22UF, 50V, X8R, 10%, 1206; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:MLCC Series; Case Size:1206 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.22UF, 50V, X8R, 10%, 1206; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:MLCC Series; Case Size:1206 RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.22Uf, 50V, X8R, 10%, 1206; Capacitance Kyocera Avx - 97M6554 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 50V, X8R, 10%, 1206; Capacitance Kyocera Avx
97M6554
Ceramic Capacitor 0.22Uf, 50V, X8R, 10%, 1206; Capacitance Kyocera Avx 97M6554
CERAMIC CAPACITOR 0.22UF, 50V, X8R, 10%, 1206; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:MLCC Series; Case Size:1206 RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 50V, X8R, 10%, 1206; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:MLCC Series; Case Size:1206 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAM31NR81H224KUDKR-ND 478-KAM31NR81H224KUCT-ND 12065F224K4T2A 60M3625
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.22Uf, 50V, X8R, 10%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000820FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 338-2412-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers