Kyocera Corporation Ceramic Capacitors 12065F103K4T2A

Description
10000pF ±10% 50V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM31BR81H103KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31BR81H103KTCT-ND
Ceramic Capacitors 478-KAM31BR81H103KTCT-ND
10000pF ±10% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

10000pF ±10% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM31BR81H103KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31BR81H103KTTR-ND
Ceramic Capacitors 478-KAM31BR81H103KTTR-ND
10000pF ±10% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

10000pF ±10% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM31BR81H103KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31BR81H103KTDKR-ND
Ceramic Capacitors 478-KAM31BR81H103KTDKR-ND
10000pF ±10% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

10000pF ±10% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.01Uf, 50V, X8R, 10%, 1206; Capacitance Kyocera Avx - 75M9229 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 50V, X8R, 10%, 1206; Capacitance Kyocera Avx
75M9229
Ceramic Capacitor 0.01Uf, 50V, X8R, 10%, 1206; Capacitance Kyocera Avx 75M9229
CERAMIC CAPACITOR 0.01UF, 50V, X8R, 10%, 1206; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:MLCC Series; Case Size:1206 RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 50V, X8R, 10%, 1206; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:MLCC Series; Case Size:1206 RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.01Uf, 50V, X8R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 60M3623 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 50V, X8R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
60M3623
Ceramic Capacitor 0.01Uf, 50V, X8R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 60M3623
CERAMIC CAPACITOR 0.01UF, 50V, X8R, 10%, 1206, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:MLCC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 50V, X8R, 10%, 1206, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:MLCC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAM31BR81H103KTCT-ND 478-KAM31BR81H103KTDKR-ND 75M9229
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.01Uf, 50V, X8R, 10%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 254LC3700K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000820GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701185 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details