Kyocera Corporation Ceramic Capacitors 12065E224MAT2A

Description
0.22µF ±20% 50V Ceramic Capacitor Z5U 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 50V Ceramic Capacitor Z5U 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11632-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11632-2-ND
Ceramic Capacitors 478-11632-2-ND
0.22µF ±20% 50V Ceramic Capacitor Z5U 1206 (3216 Metric)

0.22µF ±20% 50V Ceramic Capacitor Z5U 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11632-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11632-1-ND
Ceramic Capacitors 478-11632-1-ND
0.22µF ±20% 50V Ceramic Capacitor Z5U 1206 (3216 Metric)

0.22µF ±20% 50V Ceramic Capacitor Z5U 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11632-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11632-6-ND
Ceramic Capacitors 478-11632-6-ND
0.22µF ±20% 50V Ceramic Capacitor Z5U 1206 (3216 Metric)

0.22µF ±20% 50V Ceramic Capacitor Z5U 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.22uF 50V Capacitor
60-12065E224MAT2A
SMD 0.22uF 50V Capacitor 60-12065E224MAT2A
Cap Ceramic 0.22uF 50V Z5U 20% Pad SMD 1206 85°C T/R Product overview: 12065E224MAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065E224MAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.22uF 50V Z5U 20% Pad SMD 1206 85°C T/R Product overview: 12065E224MAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065E224MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 478-11632-2-ND 478-11632-6-ND 60-12065E224MAT2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.22uF 50V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011328 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details