4.7µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)
4.7µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)
4.7µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)
50V 4.7uF X5R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 4.7UF 50V X5R 1206
CAPACITOR, CERAMIC, 4.7UF, 50V, X5R, 10%, 1206, FULL REEL; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes
CAPACITOR, CERAMIC, 4.7UF, 50V, X5R, 10%, 1206; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
| DigiKey | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-6652-2-ND | 478-6652-6-ND | 17928-12065D475KAT2A | 12065D475KAT2A | 67T1821 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 50V 4.7uF X5R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | Ceramic Capacitors | Capacitor, Ceramic, 4.7Uf, 50V, X5R, 10%, 1206, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |