Win Source Part Number: 1149371-12065D106KAT
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,000
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X5R
Thickness (Max): 0.071" (1.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): 12065D106KAT2A.;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-9979-1,478-9979-
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR51H106KU NEW GLOBAL PN 50V 10uF X A 581-KGM31HR51H106KU Product overview: 12065D106KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065D106KAT2A can be used for catalog matching and distributor lookup.
10µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)
10µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)
10µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)
CAP, 10UF, 50V, MLCC, 1206; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes
CAP, 10UF, 50V, MLCC, 1206; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes
CAP CER 10UF 50V X5R 1206
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1149371-12065D106KAT2A | 60-12065D106KAT2A | 478-KGM31HR51H106KUCT-ND | 478-KGM31HR51H106KUDKR-ND | 54Y9832 | 12065D106KAT2A |
| Product Name | Capacitors - Ceramic Capacitors | SMD 50V 10uF Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 10Uf, 50V, Mlcc, 1206; Capacitance Kyocera Avx | Ceramic Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts |