CAPACITOR CERAMIC 0.082UF 50V, X7R, 5%, 1206; Capacitance:0.082µF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 55J9732 |
| Product Name | Capacitor Ceramic 0.082Uf 50V, X7R, 5%, 1206; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor; SMD |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.0820 microF |
| Capacitance Tolerance | 5 (+/- %) |