Kyocera Corporation Ceramic Capacitors 12065C822JAT2A

Description
8200pF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
8200pF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12065C822JAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12065C822JAT2ATR-ND
Ceramic Capacitors 478-12065C822JAT2ATR-ND
8200pF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

8200pF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12065C822JAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12065C822JAT2ACT-ND
Ceramic Capacitors 478-12065C822JAT2ACT-ND
CAP CER 8200PF 50V X7R 1206

CAP CER 8200PF 50V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 478-12065C822JAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12065C822JAT2ADKR-ND
Ceramic Capacitors 478-12065C822JAT2ADKR-ND
CAP CER 8200PF 50V X7R 1206

CAP CER 8200PF 50V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 12065C822JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065C822JAT2A
Ceramic Capacitors 12065C822JAT2A
CAP CER 8200PF 50V X7R 1206

CAP CER 8200PF 50V X7R 1206

Supplier's Site Datasheet
Capacitor Ceramic 8200Pf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 13H6312 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 8200Pf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
13H6312
Capacitor Ceramic 8200Pf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx 13H6312
CAPACITOR CERAMIC 8200PF, 50V, X7R, 5%, 1206, FULL REEL; Capacitance:8200pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 8200PF, 50V, X7R, 5%, 1206, FULL REEL; Capacitance:8200pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 12065C822JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
12065C822JAT2A
Capacitors - Ceramic Capacitors 12065C822JAT2A
CAP CER 8200PF 50V X7R 1206

CAP CER 8200PF 50V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-12065C822JAT2ATR-ND 478-12065C822JAT2ADKR-ND 12065C822JAT2A 13H6312 12065C822JAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 8200Pf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - 338-4107-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525005P60HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details