Kyocera Corporation Ceramic Capacitors 12065C683KAZ2A

Description
0.068µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF31BR71H683KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF31BR71H683KTTR-ND
Ceramic Capacitors 478-KGF31BR71H683KTTR-ND
0.068µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.068µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF31BR71H683KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF31BR71H683KTCT-ND
Ceramic Capacitors 478-KGF31BR71H683KTCT-ND
0.068µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.068µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF31BR71H683KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF31BR71H683KTDKR-ND
Ceramic Capacitors 478-KGF31BR71H683KTDKR-ND
0.068µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.068µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGF31BR71H683KTTR-ND 478-KGF31BR71H683KTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-380LX101M400H022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701024 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details