Kyocera Corporation Ceramic Capacitors 12065C503JAT2A

Description
0.05µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.05µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12065C503JAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12065C503JAT2ACT-ND
Ceramic Capacitors 478-12065C503JAT2ACT-ND
0.05µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.05µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12065C503JAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12065C503JAT2ADKR-ND
Ceramic Capacitors 478-12065C503JAT2ADKR-ND
0.05µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.05µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12065C503JAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12065C503JAT2ATR-ND
Ceramic Capacitors 478-12065C503JAT2ATR-ND
0.05µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.05µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.05Uf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9695 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.05Uf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J9695
Ceramic Capacitor 0.05Uf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J9695
CERAMIC CAPACITOR 0.05UF, 50V, X7R, 5%, 1206, FULL REEL; Capacitance:50000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.05UF, 50V, X7R, 5%, 1206, FULL REEL; Capacitance:50000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-12065C503JAT2ACT-ND 478-12065C503JAT2ADKR-ND 55J9695
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.05Uf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0500 microF 0.0500 microF 0.0500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 226SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402B501K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details