5000pF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
5000pF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
5000pF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
CAPACITOR CERAMIC 5000PF, 50V, X7R, 5%, 1206; Capacitance:5000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-11953-1-ND | 478-11953-6-ND | 55J9693 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic 5000Pf, 50V, X7R, 5%, 1206; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |