Kyocera Corporation Ceramic Capacitor 0.47Uf, 50V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx 12065C474MAT2A

Description
CERAMIC CAPACITOR 0.47UF, 50V, X7R, 20%, 1206, FULL REEL; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.47UF, 50V, X7R, 20%, 1206, FULL REEL; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.47Uf, 50V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9692 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 50V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx
55J9692
Ceramic Capacitor 0.47Uf, 50V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx 55J9692
CERAMIC CAPACITOR 0.47UF, 50V, X7R, 20%, 1206, FULL REEL; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 50V, X7R, 20%, 1206, FULL REEL; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 0.47Uf, 50V, Mlcc, 1206 Rohs Compliant Kyocera Avx - 66AH8257 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 50V, Mlcc, 1206 Rohs Compliant Kyocera Avx
66AH8257
Cap, 0.47Uf, 50V, Mlcc, 1206 Rohs Compliant Kyocera Avx 66AH8257
CAP, 0.47UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 0.47UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 55J9692 66AH8257
Product Name Ceramic Capacitor 0.47Uf, 50V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx Cap, 0.47Uf, 50V, Mlcc, 1206 Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C103U075AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers