Kyocera Corporation Ceramic Capacitors 12065C433JAT2A

Description
0.043µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.043µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12065C433JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12065C433JAT2A-ND
Ceramic Capacitors 12065C433JAT2A-ND
0.043µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.043µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.043Uf 50V, X7R, 5%, 1206; Capacitance Kyocera Avx - 55J9680 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.043Uf 50V, X7R, 5%, 1206; Capacitance Kyocera Avx
55J9680
Capacitor Ceramic 0.043Uf 50V, X7R, 5%, 1206; Capacitance Kyocera Avx 55J9680
CAPACITOR CERAMIC 0.043UF 50V, X7R, 5%, 1206; Capacitance:43000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.043UF 50V, X7R, 5%, 1206; Capacitance:43000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 12065C433JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
12065C433JAT2A
Capacitors - Ceramic Capacitors 12065C433JAT2A
CAP CER 0.043UF 50V X7R 1206

CAP CER 0.043UF 50V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 12065C433JAT2A-ND 55J9680 12065C433JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 0.043Uf 50V, X7R, 5%, 1206; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0430 microF 0.0430 microF 0.0430 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C263M030CC2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701166 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details