Kyocera Corporation SMD 50V Capacitor 12065C393JAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR71H393JT NEW GLOBAL PN 50V 0.039u A 581-KGM31BR71H393JT Product overview: 12065C393JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C393JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR71H393JT NEW GLOBAL PN 50V 0.039u A 581-KGM31BR71H393JT Product overview: 12065C393JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C393JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V Capacitor
60-12065C393JAT2A
SMD 50V Capacitor 60-12065C393JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR71H393JT NEW GLOBAL PN 50V 0.039u A 581-KGM31BR71H393JT Product overview: 12065C393JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C393JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR71H393JT NEW GLOBAL PN 50V 0.039u A 581-KGM31BR71H393JT Product overview: 12065C393JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C393JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12065C393JAT2A - 1001127-12065C393JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12065C393JAT2A
1001127-12065C393JAT2A
Ceramic Capacitors - 12065C393JAT2A 1001127-12065C393JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1001127-12065C393JAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.039μF Tolerance: ±5% Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1001127-12065C393JAT2A
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.039μF
Tolerance: ±5%
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.94mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitor Ceramic 0.039Uf 50V, X7R, 5%, 1206; Capacitance Kyocera Avx - 55J9675 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.039Uf 50V, X7R, 5%, 1206; Capacitance Kyocera Avx
55J9675
Capacitor Ceramic 0.039Uf 50V, X7R, 5%, 1206; Capacitance Kyocera Avx 55J9675
CAPACITOR CERAMIC 0.039UF 50V, X7R, 5%, 1206; Capacitance:0.039µF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:50V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.039UF 50V, X7R, 5%, 1206; Capacitance:0.039µF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:50V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 12065C393JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065C393JAT2A
Ceramic Capacitors 12065C393JAT2A
CAP CER 0.039UF 50V X7R 1206

CAP CER 0.039UF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-12065C393JAT2A 1001127-12065C393JAT2A 55J9675 12065C393JAT2A
Product Name SMD 50V Capacitor Ceramic Capacitors - 12065C393JAT2A Capacitor Ceramic 0.039Uf 50V, X7R, 5%, 1206; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF 0.0390 microF 0.0390 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers