Kyocera Corporation Ceramic Capacitors 12065C391KAT2A

Description
390pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
390pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12065C391KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12065C391KAT2A-ND
Ceramic Capacitors 12065C391KAT2A-ND
390pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

390pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12065C391KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065C391KAT2A
Ceramic Capacitors 12065C391KAT2A
CAP CER 390PF 50V X7R 1206

CAP CER 390PF 50V X7R 1206

Supplier's Site Datasheet
Capacitor Ceramic, 390Pf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx - 55J9671 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 390Pf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx
55J9671
Capacitor Ceramic, 390Pf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx 55J9671
CAPACITOR CERAMIC, 390PF, 50V, X7R, 10%, 1206; Capacitance:390pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 390PF, 50V, X7R, 10%, 1206; Capacitance:390pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 12065C391KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
12065C391KAT2A
Capacitors - Ceramic Capacitors 12065C391KAT2A
CAP CER 390PF 50V X7R 1206

CAP CER 390PF 50V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 12065C391KAT2A-ND 12065C391KAT2A 55J9671 12065C391KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 390Pf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101782U075EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details