Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 12065C334MAT2A

Description
KYOCERA AVX 12065C334MAT2A
Request a Quote
Description
KYOCERA AVX 12065C334MAT2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353368 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353368
MLCCs - Multilayer Ceramic Capacitors 1353368
KYOCERA AVX 12065C334MAT2A

KYOCERA AVX 12065C334MAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1367626P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1367626P
MLCCs - Multilayer Ceramic Capacitors 1367626P
KYOCERA AVX 12065C334MAT2A

KYOCERA AVX 12065C334MAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1367626 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1367626
MLCCs - Multilayer Ceramic Capacitors 1367626
KYOCERA AVX 12065C334MAT2A

KYOCERA AVX 12065C334MAT2A

Supplier's Site
Ceramic Capacitor 0.33Uf, 50V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9667 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf, 50V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx
55J9667
Ceramic Capacitor 0.33Uf, 50V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx 55J9667
CERAMIC CAPACITOR 0.33UF, 50V, X7R, 20%, 1206, FULL REEL; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF, 50V, X7R, 20%, 1206, FULL REEL; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.33Uf, 50V, X7R, 20%, 1206; Capacitance Kyocera Avx - 96M1513 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf, 50V, X7R, 20%, 1206; Capacitance Kyocera Avx
96M1513
Ceramic Capacitor 0.33Uf, 50V, X7R, 20%, 1206; Capacitance Kyocera Avx 96M1513
CERAMIC CAPACITOR 0.33UF, 50V, X7R, 20%, 1206; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF, 50V, X7R, 20%, 1206; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1353368 1367626P 55J9667
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 0.33Uf, 50V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R Ceramic Composition; X5R
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101622U040AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details