CAPACITOR CERAMIC 0.033UF 50V, X7R, 5%, 1206; Capacitance:0.033µF;
CAP CER 0.033UF 50V X7R 1206
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 71K0042 | 12065C333JAZ2A |
| Product Name | Capacitor Ceramic 0.033Uf 50V, X7R, 5%, 1206; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor; SMD | Chip Capacitor; Surface Mount, MLCC |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Capacitance Range | 0.0330 microF | 0.0330 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |