Kyocera Corporation SMD 50V 3300pF Capacitor 12065C332KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR71H332KT NEW GLOBAL PN 50V 3300pF A 581-KGM31BR71H332KT Product overview: 12065C332KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 3300pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 3300pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C332KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR71H332KT NEW GLOBAL PN 50V 3300pF A 581-KGM31BR71H332KT Product overview: 12065C332KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 3300pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 3300pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C332KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 3300pF Capacitor
60-12065C332KAT2A
SMD 50V 3300pF Capacitor 60-12065C332KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR71H332KT NEW GLOBAL PN 50V 3300pF A 581-KGM31BR71H332KT Product overview: 12065C332KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 3300pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 3300pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C332KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR71H332KT NEW GLOBAL PN 50V 3300pF A 581-KGM31BR71H332KT Product overview: 12065C332KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 3300pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 3300pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C332KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12065C332KAT2A - 1001125-12065C332KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12065C332KAT2A
1001125-12065C332KAT2A
Ceramic Capacitors - 12065C332KAT2A 1001125-12065C332KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1001125-12065C332KAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 3300pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1001125-12065C332KAT2A
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 3300pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.94mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitor 3300Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 30H1086 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
30H1086
Ceramic Capacitor 3300Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 30H1086
CERAMIC CAPACITOR 3300PF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 3300Pf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx - 88W4205 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 3300Pf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx
88W4205
Mlcc Capacitor, 3300Pf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx 88W4205
MLCC CAPACITOR, 3300pF, 50V, X7R, 10%, 1206; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

MLCC CAPACITOR, 3300pF, 50V, X7R, 10%, 1206; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, 3300Pf, 50V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx - 95W1574 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 50V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx
95W1574
Cap, 3300Pf, 50V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx 95W1574
CAP, 3300PF, 50V, 10%, X7R, 1206, REEL; Capacitance:3300pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 3300PF, 50V, 10%, X7R, 1206, REEL; Capacitance:3300pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-12065C332KAT2A 1001125-12065C332KAT2A 30H1086 95W1574
Product Name SMD 50V 3300pF Capacitor Ceramic Capacitors - 12065C332KAT2A Ceramic Capacitor 3300Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx Cap, 3300Pf, 50V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050520500821FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details