CAPACITOR CERAMIC 0.22UF, 50V, X7R, 5%, 1206; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:50V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 55J9642 |
| Product Name | Capacitor Ceramic 0.22Uf, 50V, X7R, 5%, 1206; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor; SMD |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.2200 microF |
| Capacitance Tolerance | 5 (+/- %) |