Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 12065C224JAT2A

Description
KYOCERA AVX 12065C224JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 12065C224JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353362 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353362
MLCCs - Multilayer Ceramic Capacitors 1353362
KYOCERA AVX 12065C224JAT2A

KYOCERA AVX 12065C224JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1367622P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1367622P
MLCCs - Multilayer Ceramic Capacitors 1367622P
KYOCERA AVX 12065C224JAT2A

KYOCERA AVX 12065C224JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1367622 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1367622
MLCCs - Multilayer Ceramic Capacitors 1367622
KYOCERA AVX 12065C224JAT2A

KYOCERA AVX 12065C224JAT2A

Supplier's Site
Ceramic Capacitors - 12065C224JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065C224JAT2A
Ceramic Capacitors 12065C224JAT2A
CAP CER 0.22UF 50V X7R 1206

CAP CER 0.22UF 50V X7R 1206

Supplier's Site Datasheet
Ceramic Capacitor 0.22Uf, 50V, X7R, 5%, 1206; Capacitance Kyocera Avx - 96M1510 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 50V, X7R, 5%, 1206; Capacitance Kyocera Avx
96M1510
Ceramic Capacitor 0.22Uf, 50V, X7R, 5%, 1206; Capacitance Kyocera Avx 96M1510
CERAMIC CAPACITOR 0.22UF, 50V, X7R, 5%, 1206; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 50V, X7R, 5%, 1206; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.22Uf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9641 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J9641
Ceramic Capacitor 0.22Uf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J9641
CERAMIC CAPACITOR 0.22UF, 50V, X7R, 5%, 1206, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 50V, X7R, 5%, 1206, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.22 F, 5%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 50R8422 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.22 F, 5%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
50R8422
Smd Multilayer Ceramic Capacitor, 0.22 F, 5%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 50R8422
SMD Multilayer Ceramic Capacitor, 0.22 F, 5%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.22 F, 5%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 0.22 F, 5%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 04X9487 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.22 F, 5%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
04X9487
Smd Multilayer Ceramic Capacitor, 0.22 F, 5%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 04X9487
SMD Multilayer Ceramic Capacitor, 0.22 F, 5%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.22 F, 5%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1353362 1367622P 12065C224JAT2A 96M1510 50R8422
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.22Uf, 50V, X7R, 5%, 1206; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.22 F, 5%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
Technology Multilayer Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH1R8C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - P30R104M1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers