Kyocera Corporation Ceramic Capacitors 12065C204KAT4A

Description
0.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12065C204KAT4ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12065C204KAT4ADKR-ND
Ceramic Capacitors 478-12065C204KAT4ADKR-ND
0.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12065C204KAT4ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12065C204KAT4ATR-ND
Ceramic Capacitors 478-12065C204KAT4ATR-ND
0.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12065C204KAT4ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12065C204KAT4ACT-ND
Ceramic Capacitors 478-12065C204KAT4ACT-ND
0.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.2µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor, 0.2Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9626 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.2Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J9626
Ceramic Capacitor, 0.2Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J9626
CERAMIC CAPACITOR, 0.2UF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:0.2µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.2UF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:0.2µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-12065C204KAT4ADKR-ND 478-12065C204KAT4ATR-ND 55J9626
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.2Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2000 microF 0.2000 microF 0.2000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021355 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 113241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details