KYOCERA AVX Components Corporation Ceramic Capacitors 12065C184KAT4A

Description
0.18µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.18µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12065C184KAT4ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12065C184KAT4ATR-ND
Ceramic Capacitors 478-12065C184KAT4ATR-ND
0.18µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.18µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.18Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx - 55J9620 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.18Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx
55J9620
Capacitor Ceramic 0.18Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx 55J9620
CAPACITOR CERAMIC 0.18UF, 50V, X7R, 10%, 1206; Capacitance:0.18µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:50V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.18UF, 50V, X7R, 10%, 1206; Capacitance:0.18µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:50V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 12065C184KAT4A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
12065C184KAT4A
Capacitors - Ceramic Capacitors 12065C184KAT4A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-12065C184KAT4ATR-ND 55J9620 12065C184KAT4A
Product Name Ceramic Capacitors Capacitor Ceramic 0.18Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details