Kyocera Corporation Capacitor Ceramic 0.15Uf, 50V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx 12065C154MAT2A

Description
CAPACITOR CERAMIC 0.15UF, 50V, X7R, 20%, 1206, FULL REEL; Capacitance:0.15µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.15UF, 50V, X7R, 20%, 1206, FULL REEL; Capacitance:0.15µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.15Uf, 50V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9607 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.15Uf, 50V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx
55J9607
Capacitor Ceramic 0.15Uf, 50V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx 55J9607
CAPACITOR CERAMIC 0.15UF, 50V, X7R, 20%, 1206, FULL REEL; Capacitance:0.15µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.15UF, 50V, X7R, 20%, 1206, FULL REEL; Capacitance:0.15µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J9607
Product Name Capacitor Ceramic 0.15Uf, 50V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers