Manufacturer: AVX Corporation
Win Source Part Number: 1001123-12065C154KAT
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.15μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.94mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31MR71H154KU NEW GLOBAL PN 50V 0.15uF A 581-KGM31MR71H154KU Product overview: 12065C154KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.15uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.15uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C154KAT2A can be used for catalog matching and distributor lookup.
KYOCERA AVX 12065C154KAT2A
KYOCERA AVX 12065C154KAT2A
CERAMIC CAPACITOR 0.15UF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:0.15µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Multilayer Ceramic Capacitor, 0.15 F, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1001123-12065C154KAT2A | 60-12065C154KAT2A | 1353361 | 96H5707 | 35M0097 |
| Product Name | Ceramic Capacitors - 12065C154KAT2A | SMD 50V 0.15uF Capacitor | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitor 0.15Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx | Multilayer Ceramic Capacitor, 0.15 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||||
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 50 volts | 50 volts | |||
| WVAC | 50 volts | 50 to ? volts |