Kyocera Corporation SMD 50V 1500pF Capacitor 12065C152KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR71H152KT NEW GLOBAL PN 50V 1500pF A 581-KGM31BR71H152KT Product overview: 12065C152KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1500pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1500pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C152KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR71H152KT NEW GLOBAL PN 50V 1500pF A 581-KGM31BR71H152KT Product overview: 12065C152KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1500pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1500pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C152KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 1500pF Capacitor
60-12065C152KAT2A
SMD 50V 1500pF Capacitor 60-12065C152KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR71H152KT NEW GLOBAL PN 50V 1500pF A 581-KGM31BR71H152KT Product overview: 12065C152KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1500pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1500pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C152KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR71H152KT NEW GLOBAL PN 50V 1500pF A 581-KGM31BR71H152KT Product overview: 12065C152KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1500pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1500pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C152KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12065C152KAT2A - 905165-12065C152KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12065C152KAT2A
905165-12065C152KAT2A
Ceramic Capacitors - 12065C152KAT2A 905165-12065C152KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 905165-12065C152KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 1500 pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 12065C152KAT2A/4K, 478-1532-1, 12065C152KAT2A\\4K, 478-1532-2, 478-1532-6

Manufacturer: AVX Corporation
Win Source Part Number: 905165-12065C152KAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: 1500 pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 12065C152KAT2A/4K, 478-1532-1, 12065C152KAT2A\\4K, 478-1532-2, 478-1532-6

Buy Now Datasheet
CAP CER 1500PF 50V X7R 1206 - 66-12065C152KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 1500PF 50V X7R 1206
66-12065C152KAT2A
CAP CER 1500PF 50V X7R 1206 66-12065C152KAT2A
CAP CER 1500PF 50V X7R 1206

CAP CER 1500PF 50V X7R 1206

Supplier's Site
Ceramic Capacitor 1500Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9595 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1500Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J9595
Ceramic Capacitor 1500Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J9595
CERAMIC CAPACITOR 1500PF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1500PF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-12065C152KAT2A 905165-12065C152KAT2A 66-12065C152KAT2A 55J9595
Product Name SMD 50V 1500pF Capacitor Ceramic Capacitors - 12065C152KAT2A CAP CER 1500PF 50V X7R 1206 Ceramic Capacitor 1500Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF 0.0015 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701250 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C194U020CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1211-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers