Kyocera Corporation Ceramic Capacitor 0.12Uf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx 12065C124JAT2A

Description
CERAMIC CAPACITOR 0.12UF, 50V, X7R, 5%, 1206, FULL REEL; Capacitance:0.12µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.12UF, 50V, X7R, 5%, 1206, FULL REEL; Capacitance:0.12µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.12Uf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9589 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.12Uf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J9589
Ceramic Capacitor 0.12Uf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J9589
CERAMIC CAPACITOR 0.12UF, 50V, X7R, 5%, 1206, FULL REEL; Capacitance:0.12µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.12UF, 50V, X7R, 5%, 1206, FULL REEL; Capacitance:0.12µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J9589
Product Name Ceramic Capacitor 0.12Uf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525005P60HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers