CAPACITOR CERAMIC 0.012UF 50V, X7R, 5%, 1206, FULL REEL; Capacitance:12000pF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 55J9584 |
| Product Name | Capacitor Ceramic 0.012Uf 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.0120 microF |