AVX Corporation Ceramic Capacitors - 12065C105KAZ2A 12065C105KAZ2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1121148-12065C105KAZ 2A Series: FLEXITERM Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Features: Soft Termination Package: 1206 (3216 Metric) Applications: Boardflex Sensitive Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: ±10% Temperature Coefficient: X7R Size: 0.126" L x 0.063" W (3.20mm x 1.60mm) Family Name: 1206 Categories: Capacitors Manufacturer Homepage: www.avx.com Voltage Rating DC: 50V Thickness (Maximum): 0.070" (1.78mm) Alternative Parts (Cross-Reference): CSTC1206B500A105K-T1 5; CSTC1206B500A105K-T4 ; C1206X105K5RAC7536; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1121148-12065C105KAZ 2A Series: FLEXITERM Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Features: Soft Termination Package: 1206 (3216 Metric) Applications: Boardflex Sensitive Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: ±10% Temperature Coefficient: X7R Size: 0.126" L x 0.063" W (3.20mm x 1.60mm) Family Name: 1206 Categories: Capacitors Manufacturer Homepage: www.avx.com Voltage Rating DC: 50V Thickness (Maximum): 0.070" (1.78mm) Alternative Parts (Cross-Reference): CSTC1206B500A105K-T1 5; CSTC1206B500A105K-T4 ; C1206X105K5RAC7536; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12065C105KAZ2A - 1121148-12065C105KAZ2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12065C105KAZ2A
1121148-12065C105KAZ2A
Ceramic Capacitors - 12065C105KAZ2A 1121148-12065C105KAZ2A
Manufacturer: AVX Corporation Win Source Part Number: 1121148-12065C105KAZ 2A Series: FLEXITERM Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Features: Soft Termination Package: 1206 (3216 Metric) Applications: Boardflex Sensitive Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: ±10% Temperature Coefficient: X7R Size: 0.126" L x 0.063" W (3.20mm x 1.60mm) Family Name: 1206 Categories: Capacitors Manufacturer Homepage: www.avx.com Voltage Rating DC: 50V Thickness (Maximum): 0.070" (1.78mm) Alternative Parts (Cross-Reference): CSTC1206B500A105K-T1 5; CSTC1206B500A105K-T4 ; C1206X105K5RAC7536; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 1121148-12065C105KAZ2A
Series: FLEXITERM
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Features: Soft Termination
Package: 1206 (3216 Metric)
Applications: Boardflex Sensitive
Mounting: Surface Mount, MLCC
Capacitance: 1μF
Tolerance: ±10%
Temperature Coefficient: X7R
Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Family Name: 1206
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Voltage Rating DC: 50V
Thickness (Maximum): 0.070" (1.78mm)
Alternative Parts (Cross-Reference): CSTC1206B500A105K-T15; CSTC1206B500A105K-T4; C1206X105K5RAC7536;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1353359 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353359
MLCCs - Multilayer Ceramic Capacitors 1353359
KYOCERA AVX 12065C105KAZ2A

KYOCERA AVX 12065C105KAZ2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1367618 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1367618
MLCCs - Multilayer Ceramic Capacitors 1367618
KYOCERA AVX 12065C105KAZ2A

KYOCERA AVX 12065C105KAZ2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1367618P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1367618P
MLCCs - Multilayer Ceramic Capacitors 1367618P
KYOCERA AVX 12065C105KAZ2A

KYOCERA AVX 12065C105KAZ2A

Supplier's Site
Singapore, Singapore
SMD 50V 1uF Capacitor
60-12065C105KAZ2A
SMD 50V 1uF Capacitor 60-12065C105KAZ2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF31GR71H105KU NEW GLOBAL PN 50V 1uF X7 A 581-KGF31GR71H105KU Product overview: 12065C105KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C105KAZ2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF31GR71H105KU NEW GLOBAL PN 50V 1uF X7 A 581-KGF31GR71H105KU Product overview: 12065C105KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C105KAZ2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGF31GR71H105KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF31GR71H105KUDKR-ND
Ceramic Capacitors 478-KGF31GR71H105KUDKR-ND
1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF31GR71H105KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF31GR71H105KUCT-ND
Ceramic Capacitors 478-KGF31GR71H105KUCT-ND
1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF31GR71H105KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF31GR71H105KUTR-ND
Ceramic Capacitors 478-KGF31GR71H105KUTR-ND
1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12065C105KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065C105KAZ2A
Ceramic Capacitors 12065C105KAZ2A
CAP CER 1UF 50V X7R 1206

CAP CER 1UF 50V X7R 1206

Supplier's Site Datasheet
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 66M4270 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
66M4270
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 66M4270
CERAMIC CAPACITOR, 1UF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Flexiterm Series, 1 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 85R5748 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Flexiterm Series, 1 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
85R5748
Multilayer Ceramic Capacitor, Flexiterm Series, 1 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 85R5748
Multilayer Ceramic Capacitor, FLEXITERM Series, 1 F, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, FLEXITERM Series, 1 F, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx - 13AC4569 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx
13AC4569
Cap, 1Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx 13AC4569
CAP, 1µF, 50V, 10%, X7R, 1206, REEL; Capacitance:1µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 1µF, 50V, 10%, X7R, 1206, REEL; Capacitance:1µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1121148-12065C105KAZ2A 1353359 1367618P 60-12065C105KAZ2A 478-KGF31GR71H105KUDKR-ND 478-KGF31GR71H105KUCT-ND 12065C105KAZ2A 66M4270 85R5748 13AC4569
Product Name Ceramic Capacitors - 12065C105KAZ2A MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors SMD 50V 1uF Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Flexiterm Series, 1 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Cap, 1Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C17CF1R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details