AVX Corporation Ceramic Capacitors 12065C105K4T2A

Description
1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM31GR71H105KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31GR71H105KUTR-ND
Ceramic Capacitors 478-KAM31GR71H105KUTR-ND
1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM31GR71H105KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31GR71H105KUDKR-ND
Ceramic Capacitors 478-KAM31GR71H105KUDKR-ND
1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM31GR71H105KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31GR71H105KUCT-ND
Ceramic Capacitors 478-KAM31GR71H105KUCT-ND
1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1356832P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356832P
MLCCs - Multilayer Ceramic Capacitors 1356832P
KYOCERA AVX 12065C105K4T2A

KYOCERA AVX 12065C105K4T2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356832 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356832
MLCCs - Multilayer Ceramic Capacitors 1356832
KYOCERA AVX 12065C105K4T2A

KYOCERA AVX 12065C105K4T2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353356 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353356
MLCCs - Multilayer Ceramic Capacitors 1353356
KYOCERA AVX 12065C105K4T2A

KYOCERA AVX 12065C105K4T2A

Supplier's Site
Ceramic Capacitors - 12065C105K4T2A - 846362-12065C105K4T2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12065C105K4T2A
846362-12065C105K4T2A
Ceramic Capacitors - 12065C105K4T2A 846362-12065C105K4T2A
Manufacturer: AVX Corporation Win Source Part Number: 846362-12065C105K4T2 A Features: 1 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-10885-1, 478-10885-2, 478-10885-6, 12065C105K4T2A-ND

Manufacturer: AVX Corporation
Win Source Part Number: 846362-12065C105K4T2A
Features: 1 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-10885-1, 478-10885-2, 478-10885-6, 12065C105K4T2A-ND

Buy Now Datasheet
Singapore, Singapore
SMD 50V 1uF Capacitor
60-12065C105K4T2A
SMD 50V 1uF Capacitor 60-12065C105K4T2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM31GR71H105KU NEW GLOBAL PN 50V 1uF X7 A 581-KAM31GR71H105KU Product overview: 12065C105K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C105K4T2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM31GR71H105KU NEW GLOBAL PN 50V 1uF X7 A 581-KAM31GR71H105KU Product overview: 12065C105K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C105K4T2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, 1Uf 5, 50V, 1206; Capacitance Kyocera Avx - 96Y8629 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, 1Uf 5, 50V, 1206; Capacitance Kyocera Avx
96Y8629
Cap, Mlcc, Aec-Q200, 1Uf 5, 50V, 1206; Capacitance Kyocera Avx 96Y8629
CAP, MLCC, AEC-Q200, 1UF 5, 50V, 1206; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Case Size:1206 RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, 1UF 5, 50V, 1206; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Case Size:1206 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 50V, Mlcc, 1206 Rohs Compliant Kyocera Avx - 66AH8254 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 50V, Mlcc, 1206 Rohs Compliant Kyocera Avx
66AH8254
Cap, Aec-Q200, 1Uf, 50V, Mlcc, 1206 Rohs Compliant Kyocera Avx 66AH8254
CAP, AEC-Q200, 1UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
CAP CER 1UF 50V X7R 1206 - 66-12065C105K4T2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 1UF 50V X7R 1206
66-12065C105K4T2A
CAP CER 1UF 50V X7R 1206 66-12065C105K4T2A
CAP CER 1UF 50V X7R 1206

CAP CER 1UF 50V X7R 1206

Supplier's Site
Ceramic Capacitors - 12065C105K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065C105K4T2A
Ceramic Capacitors 12065C105K4T2A
CAP CER 1UF 50V X7R 1206

CAP CER 1UF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAM31GR71H105KUTR-ND 478-KAM31GR71H105KUDKR-ND 1356832P 1356832 846362-12065C105K4T2A 60-12065C105K4T2A 96Y8629 66AH8254 66-12065C105K4T2A 12065C105K4T2A
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - 12065C105K4T2A SMD 50V 1uF Capacitor Cap, Mlcc, Aec-Q200, 1Uf 5, 50V, 1206; Capacitance Kyocera Avx Cap, Aec-Q200, 1Uf, 50V, Mlcc, 1206 Rohs Compliant Kyocera Avx CAP CER 1UF 50V X7R 1206 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition; X5R Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL2R5MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Film Capacitors - 1711173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525001P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details