The SMD Multilayer Ceramic Capacitor, part number 95W9432, features a capacitance of 0.1 F with a tolerance of ±20%. It utilizes X7R dielectric material, which is known for its temperature stability, maintaining capacitance within ±15% over a temperature range of -55°C to +125°C. This capacitor is rated for a maximum voltage of 50 V and is packaged in a 1206 (3216 metric) size. It is RoHS compliant, making it suitable for environmentally conscious applications. The capacitor is designed for use in various industrial applications where some variation in capacitance due to applied voltage is acceptable. Its specifications indicate a high insulation resistance and a low dissipation factor, ensuring reliable performance in electronic circuits.
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 20%, 1206; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 20%, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 0.1 F, 20%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes
CAP CER 0.1UF 50V X7R 1206
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 96K4788 | 95W9432 | 12065C104MAT2A |
| Product Name | Ceramic Capacitor, 0.1Uf, 50V, X7R, 20%, 1206; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, 0.1 F, 20%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 50 volts | 50 volts |