AVX Corporation Ceramic Capacitors 12065C104K4Z2A

Description
0.1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF31BR71H104KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF31BR71H104KTCT-ND
Ceramic Capacitors 478-KAF31BR71H104KTCT-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF31BR71H104KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF31BR71H104KTTR-ND
Ceramic Capacitors 478-KAF31BR71H104KTTR-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF31BR71H104KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF31BR71H104KTDKR-ND
Ceramic Capacitors 478-KAF31BR71H104KTDKR-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6983670 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983670
MLCCs - Multilayer Ceramic Capacitors 6983670
KYOCERA AVX 12065C104K4Z2A

KYOCERA AVX 12065C104K4Z2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353426 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353426
MLCCs - Multilayer Ceramic Capacitors 1353426
KYOCERA AVX 12065C104K4Z2A

KYOCERA AVX 12065C104K4Z2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1367681 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1367681
MLCCs - Multilayer Ceramic Capacitors 1367681
KYOCERA AVX 12065C104K4Z2A

KYOCERA AVX 12065C104K4Z2A

Supplier's Site
Cap, 0.1Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx - 13AC4568 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx
13AC4568
Cap, 0.1Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx 13AC4568
CAP, 0.1µF, 50V, 10%, X7R, 1206, REEL; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 50V, 10%, X7R, 1206, REEL; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 1206; Capacitance Kyocera Avx - 67AH8767 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 1206; Capacitance Kyocera Avx
67AH8767
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 1206; Capacitance Kyocera Avx 67AH8767
CAP, AEC-Q200, 0.1UF, 50V, MLCC, 1206; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.1UF, 50V, MLCC, 1206; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAF31BR71H104KTCT-ND 478-KAF31BR71H104KTDKR-ND 6983670 13AC4568 67AH8767
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 0.1Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2687-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Film Capacitors - 1725703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details