Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 12065C104JAT2A

Description
AVX 12065C104JAT2A
Request a Quote Datasheet
Description
AVX 12065C104JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1441626 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441626
MLCCs - Multilayer Ceramic Capacitors 1441626
AVX 12065C104JAT2A

AVX 12065C104JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1441708 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441708
MLCCs - Multilayer Ceramic Capacitors 1441708
AVX 12065C104JAT2A

AVX 12065C104JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1441708P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441708P
MLCCs - Multilayer Ceramic Capacitors 1441708P
AVX 12065C104JAT2A

AVX 12065C104JAT2A

Supplier's Site
Singapore, Singapore
SMD 50V 0.1uF Capacitor
60-12065C104JAT2A
SMD 50V 0.1uF Capacitor 60-12065C104JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR71H104JT NEW GLOBAL PN 50V 0.1uF A 581-KGM31BR71H104JT Product overview: 12065C104JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C104JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR71H104JT NEW GLOBAL PN 50V 0.1uF A 581-KGM31BR71H104JT Product overview: 12065C104JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C104JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 983314-12065C104JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
983314-12065C104JAT2A
Capacitors - Ceramic Capacitors 983314-12065C104JAT2A
Win Source Part Number: 983314-12065C104JAT2 A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 0.1 µF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-3797-6,12065C104 JAT2A/4K,478-3797-1, 478-3797-2

Win Source Part Number: 983314-12065C104JAT2A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 0.1 µF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.94mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-3797-6,12065C104JAT2A/4K,478-3797-1,478-3797-2

Buy Now Datasheet
50V 100nF X7R ±5% - Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS - 17928-12065C104JAT2A - Utmel Electronic Limited
Hong Kong, China
50V 100nF X7R ±5% - Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
17928-12065C104JAT2A
50V 100nF X7R ±5% - Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS 17928-12065C104JAT2A
50V 100nF X7R ±5% - Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 100nF X7R ±5% - Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site
CAP CER 0.1UF 50V X7R 1206 - 66-12065C104JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 50V X7R 1206
66-12065C104JAT2A
CAP CER 0.1UF 50V X7R 1206 66-12065C104JAT2A
CAP CER 0.1UF 50V X7R 1206

CAP CER 0.1UF 50V X7R 1206

Supplier's Site
Ceramic Capacitor, 0.1Uf, 50V, X7R, 5%, 1206; Capacitance Kyocera Avx - 96M1508 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X7R, 5%, 1206; Capacitance Kyocera Avx
96M1508
Ceramic Capacitor, 0.1Uf, 50V, X7R, 5%, 1206; Capacitance Kyocera Avx 96M1508
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 5%, 1206; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 5%, 1206; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 0.1Uf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 01H8455 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
01H8455
Ceramic Capacitor, 0.1Uf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx 01H8455
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 5%, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 5%, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.1 F, 5%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 88W1641 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.1 F, 5%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
88W1641
Smd Multilayer Ceramic Capacitor, 0.1 F, 5%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 88W1641
SMD Multilayer Ceramic Capacitor, 0.1 F, 5%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.1 F, 5%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 12065C104JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065C104JAT2A
Ceramic Capacitors 12065C104JAT2A
CAP CER 0.1UF 50V X7R 1206

CAP CER 0.1UF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1441626 1441708P 60-12065C104JAT2A 983314-12065C104JAT2A 17928-12065C104JAT2A 66-12065C104JAT2A 96M1508 01H8455 88W1641 12065C104JAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors SMD 50V 0.1uF Capacitor Capacitors - Ceramic Capacitors 50V 100nF X7R ±5% - Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS CAP CER 0.1UF 50V X7R 1206 Ceramic Capacitor, 0.1Uf, 50V, X7R, 5%, 1206; Capacitance Kyocera Avx Ceramic Capacitor, 0.1Uf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.1 F, 5%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Technology Multilayer Multilayer Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X7S Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 108SVL6R3MGW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details