Kyocera Corporation Ceramic Capacitors 12065C103J4Z2A

Description
10000pF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF31BR71H103JTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF31BR71H103JTTR-ND
Ceramic Capacitors 478-KAF31BR71H103JTTR-ND
10000pF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF31BR71H103JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF31BR71H103JTDKR-ND
Ceramic Capacitors 478-KAF31BR71H103JTDKR-ND
CAP CER SMD

CAP CER SMD

Buy Now Datasheet
Ceramic Capacitors - 478-KAF31BR71H103JTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF31BR71H103JTCT-ND
Ceramic Capacitors 478-KAF31BR71H103JTCT-ND
CAP CER SMD

CAP CER SMD

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAF31BR71H103JTTR-ND 478-KAF31BR71H103JTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701172 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M30R104K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers