Kyocera Corporation Ceramic Capacitors 12065C102KAT4A

Description
CAP CER 1000PF 50V X7R 1206
Datasheet
Description
CAP CER 1000PF 50V X7R 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12065C102KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065C102KAT4A
Ceramic Capacitors 12065C102KAT4A
CAP CER 1000PF 50V X7R 1206

CAP CER 1000PF 50V X7R 1206

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 30H1067 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
30H1067
Ceramic Capacitor 1000Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 30H1067
CERAMIC CAPACITOR 1000PF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 1000Pf, 50V, 1206; Capacitance Kyocera Avx - 96Y8626 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1000Pf, 50V, 1206; Capacitance Kyocera Avx
96Y8626
Cap, Mlcc, X7R, 1000Pf, 50V, 1206; Capacitance Kyocera Avx 96Y8626
CAP, MLCC, X7R, 1000PF, 50V, 1206; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 1000PF, 50V, 1206; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12065C102KAT4A 30H1067
Product Name Ceramic Capacitors Ceramic Capacitor 1000Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1249-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701132 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details