Kyocera Corporation Ceramic Capacitors 12065C101MAT2A

Description
100pF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
100pF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12065C101MAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12065C101MAT2ATR-ND
Ceramic Capacitors 478-12065C101MAT2ATR-ND
100pF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

100pF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12065C101MAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12065C101MAT2ADKR-ND
Ceramic Capacitors 478-12065C101MAT2ADKR-ND
CAP CER 100PF 50V X7R 1206

CAP CER 100PF 50V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 478-12065C101MAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12065C101MAT2ACT-ND
Ceramic Capacitors 478-12065C101MAT2ACT-ND
CAP CER 100PF 50V X7R 1206

CAP CER 100PF 50V X7R 1206

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 12065C101MAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
12065C101MAT2A
Capacitors - Ceramic Capacitors 12065C101MAT2A
CAP CER 100PF 50V X7R 1206

CAP CER 100PF 50V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-12065C101MAT2ATR-ND 478-12065C101MAT2ADKR-ND 12065C101MAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701026 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details