The Capacitor Ceramic 56pF 50V, C0G, 10%, 1206 is a high-stability capacitor designed for precision applications. It features a C0G (NP0) dielectric, known for its excellent temperature stability with a capacitance change of 0 ±30ppm/°C across a temperature range of -55°C to +125°C. The capacitor exhibits minimal capacitance drift over time, with typical changes of less than ±0.1%, and negligible hysteresis of less than ±0.05%. This component is packaged in a 1206 case size, making it suitable for surface mount applications. It has a rated voltage of 50V and a capacitance tolerance of ±10%. The terminations are plated with nickel and tin, ensuring good solderability. This capacitor is RoHS compliant, aligning with environmental standards. Engineers seeking a reliable and stable capacitor for high-frequency applications or circuits requiring precise capacitance values may find this product suitable for their needs.
CAP CER 56PF 50V NP0 1206
CAPACITOR CERAMIC 56PF 50V, C0G, 10%, 1206; Capacitance:56pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 12065A560KAT2A | 55J9490 |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 56Pf 50V, C0G, 10%, 1206; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Film Capacitors | |
| Applications | General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |