Kyocera Corporation Ceramic Capacitors 12065A4R7JAT2A

Description
4.7pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12826-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12826-6-ND
Ceramic Capacitors 478-12826-6-ND
4.7pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

4.7pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12826-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12826-2-ND
Ceramic Capacitors 478-12826-2-ND
4.7pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

4.7pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12826-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12826-1-ND
Ceramic Capacitors 478-12826-1-ND
4.7pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

4.7pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor 4.7Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9448 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4.7Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J9448
Ceramic Capacitor 4.7Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J9448
CERAMIC CAPACITOR 4.7PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 4.7PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-12826-6-ND 478-12826-2-ND 55J9448
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 4.7Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0106P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 106AXZ025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers