Kyocera Corporation CAP CER 4700PF 50V C0G/NP0 1206 12065A472FAT2A

Description
CAP CER 4700PF 50V C0G/NP0 1206
Description
CAP CER 4700PF 50V C0G/NP0 1206

Suppliers

Company
Product
Description
Supplier Links
CAP CER 4700PF 50V C0G/NP0 1206 - 66-12065A472FAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 4700PF 50V C0G/NP0 1206
66-12065A472FAT2A
CAP CER 4700PF 50V C0G/NP0 1206 66-12065A472FAT2A
CAP CER 4700PF 50V C0G/NP0 1206

CAP CER 4700PF 50V C0G/NP0 1206

Supplier's Site
Multilayer Ceramic Capacitor, 4700 Pf, 1%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 95W9424 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 4700 Pf, 1%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
95W9424
Multilayer Ceramic Capacitor, 4700 Pf, 1%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 95W9424
Multilayer Ceramic Capacitor, 4700 pF, 1%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 4700 pF, 1%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 4700Pf, 50V, 1%, C0G, 1206, Reel; Capacitance Kyocera Avx - 13AC4563 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 50V, 1%, C0G, 1206, Reel; Capacitance Kyocera Avx
13AC4563
Cap, 4700Pf, 50V, 1%, C0G, 1206, Reel; Capacitance Kyocera Avx 13AC4563
CAP, 4700PF, 50V, 1%, C0G, 1206, REEL; Capacitance:4700pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

CAP, 4700PF, 50V, 1%, C0G, 1206, REEL; Capacitance:4700pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 66-12065A472FAT2A 95W9424 13AC4563
Product Name CAP CER 4700PF 50V C0G/NP0 1206 Multilayer Ceramic Capacitor, 4700 Pf, 1%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Cap, 4700Pf, 50V, 1%, C0G, 1206, Reel; Capacitance Kyocera Avx
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors C0G
Capacitance Range 0.0047 microF 0.0047 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C113T200DD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers