Kyocera Corporation Capacitor Ceramic 47Pf 50V, C0G, 10%, 1206; Capacitance Kyocera Avx 12065A470KAT4A

Description
CAPACITOR CERAMIC 47PF 50V, C0G, 10%, 1206; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 47PF 50V, C0G, 10%, 1206; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 47Pf 50V, C0G, 10%, 1206; Capacitance Kyocera Avx - 55J9457 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 47Pf 50V, C0G, 10%, 1206; Capacitance Kyocera Avx
55J9457
Capacitor Ceramic 47Pf 50V, C0G, 10%, 1206; Capacitance Kyocera Avx 55J9457
CAPACITOR CERAMIC 47PF 50V, C0G, 10%, 1206; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 47PF 50V, C0G, 10%, 1206; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 12065A470KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065A470KAT4A
Ceramic Capacitors 12065A470KAT4A
CAP CER 47PF 50V C0G/NP0 1206

CAP CER 47PF 50V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J9457 12065A470KAT4A
Product Name Capacitor Ceramic 47Pf 50V, C0G, 10%, 1206; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-5 microF 4.70E-5 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-103MMR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details