CERAMIC CAPACITOR 390PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:390pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 390 pF, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes
CAP, 390PF, 50V, 5%, C0G, 1206, REEL; Capacitance:390pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes
CERAMIC CAPACITOR 390PF 50V, C0G, 5%, 1206; Capacitance:390pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
CAP CER 390PF 50V C0G/NP0 1206
CAP CER 390PF 50V C0G/NP0 1206
| Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 30H1060 | 95W9423 | 13AC4562 | 94W2958 | 12065A391JAT2A | 66-12065A391JAT2A |
| Product Name | Ceramic Capacitor 390Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, 390 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx | Cap, 390Pf, 50V, 5%, C0G, 1206, Reel; Capacitance Kyocera Avx | Ceramic Capacitor 390Pf 50V, C0G, 5%, 1206; Capacitance Kyocera Avx | Ceramic Capacitors | CAP CER 390PF 50V C0G/NP0 1206 |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | |
| Capacitance Range | 3.90E-4 microF | 3.90E-4 microF | 3.90E-4 microF | 3.90E-4 microF | 3.90E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts | |
| Packing Method | Tape Reel | Tape Reel | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR) |